The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and a dust cover enclosure. The coil is rated for 5VDC operation with a power consumption of 0.6 W. Pin 6 is omitted to meet UL 508 and UL 873 spacing requirements. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 30 A. It is RoHS compliant, epoxy sealed, and immersion cleanable. Operating temperature ranges from -40°C to 100°C for Class B insulation. The part dimensions are not specified in detail, but terminal and coil pin sizes are noted as 0.8 mm x 1.5 mm and 0.8 mm, respectively. Weight is listed as 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |