The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It offers SPDT (1 Form C) contact configuration with AgCdO or AgSnO2O3 contact materials and is available in sealed or open-frame versions. This part features a 0.6 W coil power rating, 5 VDC coil voltage, Class F insulation, and RoHS compliance. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -40°C to 125°C with Class F insulation, and supports switching up to 30 A at 250 VAC. Mechanical life is 10^7 operations, and electrical life is 5 × 10^4 operations under resistive load. Solderability is rated for 260°C for 5 seconds. Dimensions and pin configuration follow the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |