The PTRH-T series is a 30-amp power PCB relay with a T91 footprint for general-purpose switching. The PTRH-1C-5CF-T3-XA is a 1-form C variant with a 5 VDC coil, Class F insulation, and a dust cover enclosure. It operates from -55°C to 100°C with a coil power of 0.9 W and AgCdO contacts. Maximum switching rating is 30 A at 300 VAC or 110 VDC. Initial contact resistance is 50 mΩ max at 1 A, 6 VDC. Mechanical life is 10^7 operations; electrical life is 5 × 10^4 under resistive load. Meets UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface) and is UL/ULC listed under E93379.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CF-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |