The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC. It features a SPDT (1 Form C) contact configuration, AgCdO contacts with gold plating, and is available in an epoxy-sealed version with a dust cover. This variant omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The coil power is 0.6 W, rated at 5 VDC, with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. Insulation class is F, supporting operation from -40°C to 125°C. The relay is RoHS compliant, weighs 30 grams, and has a solderability rating of 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |