The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a single-pole double-throw (SPDT) contact configuration with AgCdO or AgSnO2 contact material options, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay has a 0.6 W coil power rating, operates from -40°C to 100°C with Class F insulation, and is epoxy sealed and RoHS compliant. It supports 5 VDC coil voltage, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. The physical dimensions and terminal layout follow the T90 style with PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CF-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |