The PTRH series is a 30 amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgSnO2In2O3 or AgCdO+Au contact materials and epoxy sealing. It operates from -40°C to 100°C for Class B insulation or up to 125°C for Class F, with a 0.9 W standard coil power. The 48 VDC coil variant has a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC. The part is RoHS compliant, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and has a 5x10⁴ electrical life cycle under resistive load. The termination style is PCB pin, and the enclosure is sealed with a dust cover option.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |