The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. The PTRH-1C-48ST-T5-X67 variant features a 48 VDC coil, 1 Form C contact, IP67 epoxy sealing, Class B insulation, and AgSnO2In2O3 contacts. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and operates between -55°C and 100°C. The relay is RoHS compliant, with an operate time under 15 ms and a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48ST-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |