Picker Components General Purpose Relays PTRH-1C-48ST-T3-X67A

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The PTRH-1C-48ST-T3-X67A variant features a 48 VDC coil, IP67 epoxy sealing, Class B insulation, and a combination of PCB pins and quick-connect terminals with an alternate pinout. It has a maximum switching capacity of 30 A at 240 VAC and 30 VDC, with a maximum switching power of 7,500 VA and a mechanical life of 1 x 10^7 operations. The relay operates within a temperature range of -55°C to 100°C, consumes 0.9 W, and complies with UL 508 and UL 873 spacing requirements. Contact material is AgSnO2In2O3, and the unit is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The PTRH-1C-48ST-T3-X67A variant features a 48 VDC coil, IP67 epoxy sealing, Class B insulation, and a combination of PCB pins and quick-connect terminals with an alternate pinout. It has a maximum switching capacity of 30 A at 240 VAC and 30 VDC, with a maximum switching power of 7,500 VA and a mechanical life of 1 x 10^7 operations. The relay operates within a temperature range of -55°C to 100°C, consumes 0.9 W, and complies with UL 508 and UL 873 spacing requirements. Contact material is AgSnO2In2O3, and the unit is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-48ST-T3-X67A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-48ST-T3-X67A
General Purpose Relays 2500-PTRH-1C-48ST-T3-X67A
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-48ST-T3-X67A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Timer Relays - 1792963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details