The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It supports 1 Form C (SPDT) contact configuration, operates at 48 VDC coil voltage, and features F-class insulation with IP67 epoxy sealing. The relay is rated for 30 A switching at 240 VAC, meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 125°C, and is RoHS compliant. Contact material is AgSnO₂In₂O₃, with a coil power consumption of 0.9 W, a must-operate voltage of 36 VDC, and a must-release voltage of 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |