The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general-purpose switching. It is available in 1 Form C (SPDT-NC) configuration with PCB pins and quick-connect terminals, as specified for the T3 variant. This part uses a 48 VDC coil rated at 0.9 W, features Class F insulation, and has AgSnO2In2O3 contacts. It is rated for 30 A switching at 240 VAC and 30 VDC, with a maximum switching power of 7,500 VA. The relay is IP67 epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing standards. It operates from -55°C to 125°C, with an operate time under 15 ms and release time under 10 ms. Insulation resistance is 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |