The PTRH-OT series is a 30 A general purpose power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features panel mounting with quick-connect pins and mounting tabs. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with maximum switching power of 7,500 VA and 900 W. The relay has a 48 VDC coil consuming 0.9 W, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and features AgSnO contact material and Class F insulation. Operating temperature ranges from -55°C to 125°C, with operate time under 15 ms and release time under 10 ms. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-OT5-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |