The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, offered in 1 Form C configuration with panel-mounting tabs and quick-connect pins (OT5). It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. The 48 VDC coil consumes 0.6 W, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. It meets UL 508 and UL 873 spacing, has Class F insulation, is RoHS compliant, and operates from -55°C to 125°C. Contact material is AgSnO. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ under resistive load. Operate time is under 15 ms, release time under 10 ms. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-OT5-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |