The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It features AgCdO or AgSnO2In2O3 contacts, with optional Au-plated contacts, and supports 250 VAC resistive and 2 HP motor loads. The relay has a 0.9 W standard coil power, operates from -40°C to 100°C (Class B) or up to 125°C (Class F), and meets UL 508 and UL 873 spacing requirements with pin 6 omitted in -1 variants. It is epoxy sealed, immersion cleanable, RoHS compliant, and has a 1,000 MΩ insulation resistance. The device measures 30 grams in weight and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |