The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and meets UL 508 and UL 873 spacing with pin 6 omitted. It features epoxy sealing, RoHS compliance, and Class F insulation. The coil operates at 48 VDC with 0.6 W power consumption. Maximum switching power is 900 W resistive and 7,500 VA inductive. Contact resistance is ≤50 mΩ at 1 A, 6 VDC, with operate and release times under 15 ms and 10 ms. Insulation resistance is ≥1,000 MΩ at 500 VDC, and dielectric strength is 4,000 VAC between coil and contacts. Operating temperature ranges from -40°C to 125°C. The unit weighs 30 g and is terminated with PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48SF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |