The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part uses PCB pins and quick-connect terminals with a dust cover, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. It has a 48 VDC coil with 0.9 W power consumption, a must-operate voltage of 36 VDC, and a must-release voltage of 4.8 VDC. The relay operates from -55°C to 100°C with Class B insulation, supports switching up to 240 VAC at 30 A, and features AgCdO contacts. An IP67 epoxy sealed version is available. The terminal strength is 10 N, and the approximate weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48S-T3-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |