The PTRH series is a 30-amp PCB-mounted power relay with a T90 footprint, supporting SPST-NO, SPDT-NC, or SPDT contact forms. It is rated for 30 A at 250 VAC general purpose and 2 HP at 250 VAC motor loads, with a maximum switching power of 900 W and 7,500 VA. The relay features AgSnO2In2O3 contact material with gold plating, epoxy sealing, and Class F insulation, operating from -40°C to 125°C. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has an operate time under 15 ms, and complies with RoHS. The coil is rated at 0.6 W with a 48 VDC nominal voltage and must release at 4.8 VDC. The part contains 30 grams of material and is solderable to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48FT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |