The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, and SPDT contact forms. It features AgCdO or AgSnO₂₃ contact material, with optional AgCdO+Au gold plating, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay has a 250 VAC, 30 A resistive load rating, 2 HP motor load rating at 250 VAC, and a maximum switching power of 900 W / 7,500 VA. It operates from -40°C to 100°C with Class B insulation, or up to 125°C with Class F insulation. Soldering is rated to 260°C for 5 seconds. The coil for the 48 VDC variant consumes 0.6 W, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. It is RoHS compliant, epoxy sealed, immersion cleanable, and weighs 27 grams in open frame. Dimensions follow the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48F-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |