Picker Components General Purpose Relays PTRH-1C-48CT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. The PTRH-1C-48CT-X variant features a 48 VDC coil, AgSnO2In2O3 contact material, Class B insulation, a dust cover enclosure, and a 0.9 W coil power rating. It meets UL 508 and UL 873 spacing with pin 6 omitted, is epoxy sealed and immersion cleanable, and is RoHS compliant. The relay operates from -40°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations at resistive load. Termination is via PCB pins with a weight of 30 grams for the open frame version. The contact ratings include 30 A at 250 VAC and 2 HP at 250 VAC for motor loads, with a maximum switching voltage of 300 VAC and a maximum switching current of 30 A.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. The PTRH-1C-48CT-X variant features a 48 VDC coil, AgSnO2In2O3 contact material, Class B insulation, a dust cover enclosure, and a 0.9 W coil power rating. It meets UL 508 and UL 873 spacing with pin 6 omitted, is epoxy sealed and immersion cleanable, and is RoHS compliant. The relay operates from -40°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations at resistive load. Termination is via PCB pins with a weight of 30 grams for the open frame version. The contact ratings include 30 A at 250 VAC and 2 HP at 250 VAC for motor loads, with a maximum switching voltage of 300 VAC and a maximum switching current of 30 A.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-48CT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-48CT-X
General Purpose Relays 2500-PTRH-1C-48CT-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-48CT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Power Relays - 1-1393122-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.25 VA
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.2422C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers