The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. It supports 240 VAC and 30 VDC resistive loads, with a maximum switching current of 30 A and a maximum switching power of 900 W or 7,500 VA. The relay features a class B insulation rating, operates between -55°C and 100°C, and meets UL 508 and UL 873 spacing requirements. The part PTRH-1C-48CT-T3-XA correspondingly uses a 48 VDC coil with 0.9 W power consumption, has a 1-form C contact, and includes a dust cover enclosure with PCB and QC terminals. The contact material is AgSnO₂In₂O₃, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CT-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |