The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, rated for 2 HP at 250 VAC and compliant with UL 508 and UL 873 when pin 6 is omitted. It offers SPDT contacts with AgSnO2In2O3 or gold-plated AgCdO+Au material, epoxy sealing, and RoHS compliance. Operate time is under 15 ms, release time under 10 ms, and coil power at 48 VDC is 0.9 W. Operating temperature ranges from -40°C to 100°C (Class B) or up to 125°C (Class F optional). Mechanical life exceeds 10⁷ operations, with 5 × 10⁴ electrical operations at resistive loads. The relay is cleanable and features 10N terminal strength.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |