The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT configurations with AgCdO or AgSnO2In2O3 contacts. It is rated for 250 VAC, 2 HP motor loads, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The part has Class F insulation, is epoxy sealed, and is RoHS compliant. Operation is supported from -40°C to 125°C with an insulating barrier dielectric strength of 2,500 VAC between coil and contacts. The coil operates at 48 VDC with a power consumption of 0.9 W, a must-operate voltage of 36 VDC, and a must-release voltage of 4.8 VDC. The package is PCB-mounted with a total weight of 30 grams for the open frame variant. The CST variant includes a dust cover.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |