Picker Components General Purpose Relays PTRH-1C-48CFT-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC general purpose switching and 2 HP motor loads. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material with gold plating, and a 0.6 W coil with 48 VDC nominal voltage. The relay has a dust cover enclosure, Class F insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is epoxy sealed, immersion cleanable, and RoHS compliant. Operating temperature range is -40°C to 100°C for Class B or -40°C to 125°C for Class F. Terminal strength is 10 N, and physical weight is 30 grams for the open frame version. Solderability is rated for 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC general purpose switching and 2 HP motor loads. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material with gold plating, and a 0.6 W coil with 48 VDC nominal voltage. The relay has a dust cover enclosure, Class F insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is epoxy sealed, immersion cleanable, and RoHS compliant. Operating temperature range is -40°C to 100°C for Class B or -40°C to 125°C for Class F. Terminal strength is 10 N, and physical weight is 30 grams for the open frame version. Solderability is rated for 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-48CFT-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-48CFT-X-0.6
General Purpose Relays 2500-PTRH-1C-48CFT-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-48CFT-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.0624C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Industrial Relay - 700-CFM310E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details