The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It is available in T3 configuration with PCB and QC pins, featuring Class F insulation and AgSnO2In2O3 contact material. The relay operates at 48 VDC coil voltage with 0.9 W power consumption, has an operate time under 15 ms, release time under 10 ms, and an operating temperature range of -55°C to 100°C. It is RoHS compliant and meets UL Class F insulation standards. The T3 variant includes a dust cover enclosure.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CFT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |