The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. It supports 240 VAC and 30 A resistive loads with a maximum switching power of 7,500 VA, and features a 2 HP motor rating at 240 VAC. The part includes PC pins and QC pins for mounting, with optional F-class insulation and AgSnO contact material. It operates from -55°C to 125°C with a coil power of 0.9 W at 48 VDC, must operate at 36 VDC, and releases at 4.8 VDC. Dielectric strength is 2,500 VAC between coil and contacts, with an insulation resistance of 1,000 MΩ minimum. The relay is RoHS compliant and meets UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CFT-OT3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |