The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features PCB pins and quick-connect pins with mounting tabs, a 48 VDC coil, 0.6 W power consumption, Class F insulation, AgSnO contact material, and a dust cover. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and 2 HP at 250 VAC. The relay meets UL 508 and UL 873 spacing requirements, operates from -55°C to 125°C with Class F insulation, and is RoHS compliant. The mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations under resistive loads. The approximate weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CFT-OT3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |