The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. It has a 250 VAC resistive load rating with 2 HP motor switching capability, AgCdO or AgSnO2O3 contacts, and operates with a 0.6 W coil. The part is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It has a 48 VDC coil voltage, Class F insulation, an operating temperature range of -40°C to 125°C, and a maximum switching power of 900 W and 7,500 VA. The relay is designed for PCB mounting with a 6-pin configuration and weighs 30 grams in open frame. Its dielectric strength is 4,000 V between coil and contacts under 50 Hz and 1 minute.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |