The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations, designed for general purpose switching applications. The OT3 variant features PCB and QC pins with a dust cover enclosure. It has a 48VDC coil with 0.9 W power consumption, a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The relay operates in a temperature range of -55°C to 100°C with Class B insulation, and the contacts are AgCdO. It meets UL 508 and UL 873 spacing requirements, has a 30 A resistive load rating at 240 VAC, and supports a maximum switching voltage of 300 VAC. The relay is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48C-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |