The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO or AgSnO2O3 contacts, and a dust cover enclosure. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. For the 48 VDC coil variant, the coil power is 0.9 W, with a must operate voltage of 36 VDC and a must release voltage of 4.8 VDC. Pin 6 is omitted to meet UL 508 and UL 873 spacing requirements. The operating temperature range is -40°C to 100°C for Class B insulation, and the contact rating is 30 A at 250 VAC. Weight is 30 grams for the open frame version. Surface mount termination is via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48C-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |