The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC under UL 508 and UL 873 standards. This version, identified by the -1 suffix, omits pin 6 to meet UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It features a dust cover (C), a 0.6 W coil, and AgCdO contacts with Class B insulation. Therelay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C. It has a 10 N terminal strength, 5 ms maximum operate time, and 10 ms release time. The part supports DC switching up to 110 V and AC switching up to 300 V with a maximum switching current of 30 A and power of 900 W resistive or 7,500 VA. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48C-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |