The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT (1 Form C) contact configuration. The relay is epoxy sealed, immersion cleanable, and RoHS compliant, with an open frame mounting style and a weight of 30 grams. It has a 48 VDC coil option with a power consumption of 0.6 W, must operate at 36 VDC, and must release at 4.8 VDC. The contact material is AgCdO. The operating temperature range is -40°C to 100°C for Class B insulation, and the terminal strength is 10N. The part meets UL 508 and UL 873 spacing standards with pin 6 omitted, and has an insulation resistance of at least 1,000 MΩ at 500 VDC. The mechanical life is 1 × 10⁷ operations, and the electrical life is 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |