The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, and SPDT (1 Form C) contact configurations. This part features a 48 VDC coil with 0.6 W power consumption, UL 508 and UL 873 spacing with pin 6 omitted, and RoHS compliance. It has a maximum switching capacity of 30 A at 250 VAC, 7,500 VA, and a mechanical life of 1 × 10⁷ operations. The relay is epoxy sealed, immersion cleanable, and operates from -40°C to 100°C for Class B insulation. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max at 1 A, 6 VDC. Dimensions and terminal strength comply with specified mechanical ratings. Weight is 30 grams for open frame variants.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |