The PTRH-1C-24ST-X is a 30 A, 250 VAC general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for through-hole mounting. It features a T90 footprint, epoxy-sealed construction, and RoHS compliance. The relay operates with a 24 VDC coil consuming 0.9 W, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports a maximum switching power of 900 W resistive and 7,500 VA inductive, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles. It has an operating temperature range of -40°C to 100°C (Class B), an insulation resistance of at least 1,000 MΩ at 500 VDC, and a dielectric strength of 2,500 VAC between coil and contacts. The relay weighs 30 grams and uses AgSnO2In2O3 contact material.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |