The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. This part has a 24 VDC coil operating at 0.6 W, a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contacts, and Class B insulation. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 100°C. The relay is rated for 30 A at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. Mechanical life exceeds 10⁷ operations, and electrical life is rated at 5 × 10⁴ operations under resistive loads. The package is epoxy sealed and meets IP67 waterproofing standards.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24ST-T5-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |