The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, available in SPST-NO (1A) or SPDT (1C) contact forms. The PTRH-1C-24SFT-T5-XA variant features a 24 VDC coil, Class F insulation, AgSnO2In2O3 contact material, and a panel-mount configuration with mounting tabs and quick-connect pins. It is epoxy-sealed to IP67, RoHS compliant, and meets UL 508 and UL 873 spacing requirements. The relay operates at 0.9 W coil power, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. It supports 30 A switching at 240 VAC and has an operating temperature range of -55°C to 125°C for Class F. Physical dimensions and pinout follow the T5 configuration with alternate quick-connect pin layout.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-T5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |