The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs (T5 variant). It is rated for 30 A at 250 VAC resistive loads and 1 HP at 120 VAC inductive motor loads, with a maximum switching voltage of 300 VAC and 110 VDC. The T5 variant features IP67 epoxy sealing, Class F insulation, and AgCdO+Au contact material. Coil voltage is 24 VDC with a power consumption of 0.9 W, must operate at 18 VDC, and must release at 2.4 VDC. It complies with UL 508 and UL 873 spacing requirements, RoHS, and operates from -55°C to 125°C. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-T5-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |