The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This part includes a 24 VDC coil consuming 0.9 W, rated for 30 A at 240 VAC and 30 VDC resistive loads, with AgSnO2In2O3 contacts and Class F insulation. It meets UL 508 and UL 873 spacing requirements, has an IP67 epoxy-sealed version, and operates from -55°C to 125°C. The relay has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations under rated load. It is RoHS compliant and has a dielectric strength of 2,500 V AC between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |