The PTRH-OT series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1-form-A or 1-form-C contact configurations with panel-mount or PCB-mount options. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA, and meets UL 508 and UL 873 spacing requirements. The OT5 variant is a panel-mount version with quick-connect pins and mounting tabs, rated for 2 HP at 240 VAC. Coil voltage options include 24 VDC with a power consumption of 0.9 W, and the relay has a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. It operates from -55°C to 125°C with Class F insulation, has a contact resistance of 50 mΩ max, and is RoHS compliant. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |