The PTRH series is a 30-amp power PCB relay with a T90 footprint and a sealed epoxy enclosure, rated for 30 A at 250 VAC and 2 HP at 250 VAC with UL Class F insulation. It features a SPDT contact configuration, silver cadmium oxide contacts, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay operates at 24 VDC coil voltage with 0.9 W power consumption, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -40°C to 100°C for Class B or up to 125°C for Class F. It is RoHS compliant, weighs 30 grams, and has an insulation resistance of 1,000 MΩ min at 500 VDC. The part is mounted via PCB pins with a dielectric strength of 2,500 V between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |