The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. This variant features a 24 VDC coil, SPDT (1 Form C) contact configuration, Class F insulation, and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 125°C for Class F, and complies with RoHS. The relay switches up to 30 A at 250 VAC resistive load, with a maximum switching power of 7,500 VA and an electrical service life of 50,000 operations. The coil consumes 0.9 W, with a must operate voltage of 18 VDC and must release voltage of 2.4 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SF-T5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |