The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It supports a 24 VDC coil, SPDT (1 Form C) contact configuration, and features IP67 epoxy sealing, Class F insulation, and AgCdO contacts. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C with a coil power consumption of 0.9 W. Maximum switching capacity is 30 A at 250 VAC and 110 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SF-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |