The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It features a 1 Form C (SPDT) contact, 240 VAC and 30 A resistive load rating, and operates with a 24 VDC coil consuming 0.6 W. The relay has a Class F insulation rating, an operating temperature range of -55°C to 125°C, and is RoHS compliant with an IP67 epoxy-sealed option. Contact material is AgCdO with gold plating optional. Dielectric strength is 4,000 V between coil and contacts at 50 Hz, and it meets UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SF-T5-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |