The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form C configuration with panel-mount QC pins and mounting tabs. It is rated for 30 A at 250 VAC resistive loads and 2 HP motors at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements and is IP67 epoxy sealed. It has a 24 VDC coil consuming 0.9 W, with Class F insulation for operation from -55°C to 125°C. Contacts are AgCdO+Au gold-plated. The relay has an operate time under 15 ms, release time under 10 ms, and mechanical life of 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24S-T5-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |