Picker Components General Purpose Relays PTRH-1C-24S-T5-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. The variant PTRH-1C-24S-T5-X-0.6 uses a 24 VDC coil with 0.6 W power consumption, features 1 Form C (SPDT) contacts with AgCdO material, and is rated for 30 A at 250 VAC resistive load. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C (Class B), and is RoHS compliant. The relay is epoxy sealed to IP67, has an insulation resistance of 1,000 MΩ min at 500 VDC, and its terminals withstand 10 N force. Dielectric strength is 2,500 VAC between coil and contacts for 1 minute. Weight is approximately 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. The variant PTRH-1C-24S-T5-X-0.6 uses a 24 VDC coil with 0.6 W power consumption, features 1 Form C (SPDT) contacts with AgCdO material, and is rated for 30 A at 250 VAC resistive load. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C (Class B), and is RoHS compliant. The relay is epoxy sealed to IP67, has an insulation resistance of 1,000 MΩ min at 500 VDC, and its terminals withstand 10 N force. Dielectric strength is 2,500 VAC between coil and contacts for 1 minute. Weight is approximately 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24S-T5-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24S-T5-X-0.6
General Purpose Relays 2500-PTRH-1C-24S-T5-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24S-T5-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
0 Rohs Compliant Finder - 37AK5889 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details