The PTRH-T series is a 30 amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. It features a 24 VDC coil with 0.6 W power consumption, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The T3 variant includes PCB and QC pins, has a sealed enclosure, and uses AgCdO contacts. It is RoHS compliant, with an insulation class of B, dielectric strength of 2,500 VAC between coil and contacts, and maximum switching ratings of 30 A at 240 VAC and 110 VDC. The relay has an operate time under 15 ms and release time under 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24S-T3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |