The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching of resistive and motor loads up to 30 A at 250 VAC. It is available in multiple contact forms including 1 Form C (SPDT-NC) and supports 24 VDC coil voltage with 0.9 W power consumption. The T3 variant features PCB and QC pins with a dust cover enclosure, Class B insulation, and operates from -55°C to 100°C. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a maximum switching voltage of 300 VAC and current of 30 A. Initial contact resistance is 50 mΩ max at 1 A, 6 VDC, with an electrical life of 50,000 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24S-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |