Picker Components General Purpose Relays PTRH-1C-24S-OT5-XG

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features quick-connect pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC resistive load and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. The relay has a 24 VDC coil consuming 0.9 W, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. Operate time is less than 15 ms, release time less than 10 ms. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C with Class F insulation. The contact material is AgCdO, and the relay weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features quick-connect pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC resistive load and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. The relay has a 24 VDC coil consuming 0.9 W, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. Operate time is less than 15 ms, release time less than 10 ms. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C with Class F insulation. The contact material is AgCdO, and the relay weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24S-OT5-XG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24S-OT5-XG
General Purpose Relays 2500-PTRH-1C-24S-OT5-XG
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24S-OT5-XG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 153040 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 286-364/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers