The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features quick-connect pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC, 2 HP at 240 VAC, and has a maximum switching power of 7,500 VA. The relay operates with a 24 VDC coil consuming 0.9 W, has an operate time of less than 15 ms, and a release time of less than 10 ms. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface creepage. The contact material is AgCdO, insulation is Class B, and it is RoHS compliant. Operating temperature ranges from -55°C to 100°C, with a weight of 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24S-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |