Picker Components General Purpose Relays PTRH-1C-24FT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It supports 250 VAC switching with a 30 A resistive load and 2 HP motor ratings at 250 VAC, meeting UL 508 and UL 873 spacing standards with pin 6 omitted in certain variants. The relay features AgCdO or AgSnO2In2O3 contacts with optional gold plating, epoxy sealing, immersion cleanability, and RoHS compliance. The 24 VDC coil variant operates at 0.9 W with a must-operate voltage of 18 VDC and a must-release voltage of 2.4 VDC. It offers Class F insulation for operation up to 125°C and meets UL Class F insulation requirements. Terminal strength is 10 N, and the relay weighs 30 grams for the open-frame version. The mechanical life is 10^7 operations, with an electrical life of 5 × 10^4 cycles.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It supports 250 VAC switching with a 30 A resistive load and 2 HP motor ratings at 250 VAC, meeting UL 508 and UL 873 spacing standards with pin 6 omitted in certain variants. The relay features AgCdO or AgSnO2In2O3 contacts with optional gold plating, epoxy sealing, immersion cleanability, and RoHS compliance. The 24 VDC coil variant operates at 0.9 W with a must-operate voltage of 18 VDC and a must-release voltage of 2.4 VDC. It offers Class F insulation for operation up to 125°C and meets UL Class F insulation requirements. Terminal strength is 10 N, and the relay weighs 30 grams for the open-frame version. The mechanical life is 10^7 operations, with an electrical life of 5 × 10^4 cycles.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24FT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24FT-X
General Purpose Relays 2500-PTRH-1C-24FT-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24FT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details