The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT (1 Form C) contact configuration. The part includes epoxy sealing, immersion cleanability, and RoHS compliance. It offers Class F insulation, operates from -40°C to 125°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The coil is rated at 0.9 W for 24 VDC operation, with a must operate voltage of 18 VDC and must release voltage of 2.4 VDC. Dimensions, weight, and terminal strength follow standard T90 specifications.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24F-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |