The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. This variant features a 24 VDC coil, Class F insulation, AgCdO contacts, and UL 508 and UL 873 spacing with pin 6 omitted. It has a coil power of 0.6 W, operates from -40°C to 125°C, and meets RoHS compliance. The relay is open frame, weighs 30 grams, and supports a maximum switching voltage of 300 VAC and current of 30 A with a 900 W resistive load capacity. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 5 × 10⁴ cycles.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24F-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |